Samtec Inc. Pin & Socket Connectors BCS-112-L-S-TE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-112-L-S-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-112-L-S-TE
Pin & Socket Connectors BCS-112-L-S-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Board-Board Connector, Socket, 12 Position, 1Row; Connector Systems Samtec - 11P3265 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 12 Position, 1Row; Connector Systems Samtec
11P3265
Board-Board Connector, Socket, 12 Position, 1Row; Connector Systems Samtec 11P3265
BOARD-BOARD CONNECTOR, SOCKET, 12 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 12 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Vertical, Bcs Series, Through Hole, Receptacle, 12, 2.54 Mm Rohs Compliant Samtec - 15P1182 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Bcs Series, Through Hole, Receptacle, 12, 2.54 Mm Rohs Compliant Samtec
15P1182
Board-To-Board Connector, Vertical, Bcs Series, Through Hole, Receptacle, 12, 2.54 Mm Rohs Compliant Samtec 15P1182
Board-To-Board Connector, Vertical, BCS Series, Through Hole, Receptacle, 12, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, BCS Series, Through Hole, Receptacle, 12, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - BCS-112-L-S-TE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-112-L-S-TE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-112-L-S-TE
CONN RCPT 12POS 0.1 GOLD PCB

CONN RCPT 12POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-112-L-S-TE 11P3265 15P1182 BCS-112-L-S-TE
Product Name Pin & Socket Connectors Board-Board Connector, Socket, 12 Position, 1Row; Connector Systems Samtec Board-To-Board Connector, Vertical, Bcs Series, Through Hole, Receptacle, 12, 2.54 Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data