.100 Closed Entry Low Prof Skt Strip
Samtec CES-109-01-T-S PCB Socket
Samtec CES-109-01-T-S PCB Socket
SOCKET, 2.54MM, 1X9 POSITION; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:CES Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes
CONN RCPT 9POS 0.1 TIN PCB
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CES-109-01-T-S | 1970093 | 11P3522 | 85AC1512 | CES-109-01-T-S |
| Product Name | Pin & Socket Connectors | PCB Sockets | Socket, 2.54Mm, 1X9 Position; Connector Systems Samtec | Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | ||||
| Termination | Solder | Through Hole | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |