EHF 1.27mm SMT PCB ejector header, 10P
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 1.27MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 9011933 | 11P4253 |
| Product Name | PCB Headers | Wire-Board Connector, Header, 10 Position, 1.27Mm; Connector Systems Samtec |
| Category | Wire to Board Connector | |
| Connector Type | Header Connector | Wire to Board Connector |
| Termination | Solder | Surface Mount |