.050 Tiger Claw Rugged Reliable Dual Wip
Samtec CLP-102-02-G-D-TR PCB Socket
Samtec CLP-102-02-G-D-TR PCB Socket
Samtec CLP-102-02-G-D-TR PCB Socket
CONNECTOR, RECEPTACLE, 4 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONN RCPT 4POS 0.05 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLP-102-02-G-D-TR | 1966887P | 1966886 | 87P6668 | CLP-102-02-G-D-TR |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Connector, Receptacle, 4 Position, 2Row, 1.27Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Geometry | Straight | ||||
| Termination | Press-in | Press-in | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 1.27 mm (0.0500 inch) | ||||
| Number of Contacts | 2 # |