.100 2.54 mm Tiger Claw Pass-through Skt
Samtec BCS-110-L-D-TE PCB Socket
Samtec BCS-110-L-D-TE PCB Socket
CONN RCPT 20POS 0.1 GOLD PCB
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 20POS .100" DUAL VERT
| Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BCS-110-L-D-TE | 1592970 | BCS-110-L-D-TE | 53AJ6444 | 680-BCS-110-L-D-TE |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec | CONN RCPT 20POS .100" DUAL VERT |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | Solder | ||
| Mounting | Through hole | Through Hole | Through Hole Mount | ||
| Voltage Rating | 475 volts | 475 volts | |||
| Contact Pitch | 2.54 mm (0.1000 inch) |