Samtec Inc. Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
| Product Name | Notes |
|---|---|
| Broadcast Video Solutions Series: RFA6T, RFB6T, RFB8T, RF179, DIN7A, MBNC7, BNC7T, MCX7, SMB7H Vertical and edge mount connectors are certified 75Ω +/-3Ω. Right angles are certified to +/-4Ω. Characterization data... | |
| Available on 5, 7, 10, 15, 20, 25, 30, 35, 40, 45 and 50 Positions Per Row Double Row Gold Plating | |
| Available up to 36 Pins Per Row Single and Double Row Surface Mount Tin and Selective Gold Plating Extended Life Product (ELP) | |
| Available up to 50 Pins Per Row Single, Double, Double with .200" (5.08mm) Between Rows and Triple Row Gold, Tin and Selective Gold Plating Through Hole and Right Angle | |
| Right Angle and Surface Mount Shell Type: Single and Double Selective Gold Plating Packaged and shipped in Bulk Packaging Trays Trays suitable for automation are available upon request | |
| Right Angle and Surface Mount Shell Type: Single Selective Gold Plating Packaged and shipped in Bulk Packaging Trays Trays suitable for automation are available upon request | |
| Single or Double Row Selective Gold Plating Through Hole, Right Angle and Surface Mount Available up to 50 Pins Per Row Extended Life Product (ELP) | |
| Surface Mount Available up to 50 Pins Per Row Four Row Gold Plating | |
| Through Hole and Right Angle Available on 2, 4, 6 and 8 Pins Selective Gold and Tin Plating | |
| Through Hole and Right Angle Available up to 36 Pins Per Row Double Row Gold, Tin and Selective Gold Plating | |
| Through Hole and Right Angle Available up to 50 Pins Per Row Four Row Gold, Tin and Selective Gold Plating | |
| Through Hole and Right Angle Available up to 50 Pins Per Row Single and Double Row Gold and Selective Gold Plating | |
| Through Hole and Surface Mount Available up to 40 Pins Per Row Double Row Gold and Selective Gold Plating | |
| Through Hole Right Angle Selective Gold Plating | |
| Through Hole, Right Angle and Surface Mount Available up to 25 Pins Per Row Double Row Selective Gold Plating | |
| Through Hole, Right Angle and Surface Mount Available up to 36 Pins Per Row Double Row Tin and Selective Gold Plating | |
| Through Hole, Right Angle and Surface Mount Available up to 40 Pins Per Row Double Row Gold and Selective Gold Plating | |
| Through Hole, Right Angle and Surface Mount Available up to 50 Pins Per Row Double Row Selective Gold Plating | |
| Through Hole, Right Angle and Surface Mount Available up to 50 Pins Per Row Single, Double and Four Row Gold, Tin and Selective Gold Plating Extended Life Product (ELP) |
| << Prev |