Samtec Inc. Pin & Socket Connectors CLP-110-02-G-D-BE

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-110-02-G-D-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-110-02-G-D-BE
Pin & Socket Connectors CLP-110-02-G-D-BE
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
PCB Sockets - 1966695 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966695
PCB Sockets 1966695
.050" Socket 20 P 2 Row G Au BTM ETY

.050" Socket 20 P 2 Row G Au BTM ETY

Supplier's Site
PCB Sockets - 1966694 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966694
PCB Sockets 1966694
.050" Socket 20 P 2 Row G Au BTM ETY

.050" Socket 20 P 2 Row G Au BTM ETY

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLP-110-02-G-D-BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-110-02-G-D-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-110-02-G-D-BE
CONN RCPT 20POS 0.05 GOLD SMD

CONN RCPT 20POS 0.05 GOLD SMD

Supplier's Site
Socket, 1.27Mm, Vertical Through-Hole, 20 Position; Connector Systems Samtec - 87P7425 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Vertical Through-Hole, 20 Position; Connector Systems Samtec
87P7425
Socket, 1.27Mm, Vertical Through-Hole, 20 Position; Connector Systems Samtec 87P7425
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Socket, 1.27Mm, Vertical Smt, 20Way Rohs Compliant Samtec - 73AJ2763 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Vertical Smt, 20Way Rohs Compliant Samtec
73AJ2763
Socket, 1.27Mm, Vertical Smt, 20Way Rohs Compliant Samtec 73AJ2763
SOCKET, 1.27MM, VERTICAL SMT, 20WAY ROHS COMPLIANT: YES

SOCKET, 1.27MM, VERTICAL SMT, 20WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLP-110-02-G-D-BE 1966695 CLP-110-02-G-D-BE 87P7425 73AJ2763
Product Name Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27Mm, Vertical Through-Hole, 20 Position; Connector Systems Samtec Socket, 1.27Mm, Vertical Smt, 20Way Rohs Compliant Samtec
Category Board to Board Connector
Termination Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 1.27 mm (0.0500 inch)
Number of Contacts 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1533-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Headers - 1224729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details