Samtec ESQ-107-23-T-D PCB Socket
.100 PC104 Elevated Skt Strip
CONN SOCKET 14POS 0.1 TIN PCB
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 14 POSITION; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts;
| RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1969812 | ESQ-107-23-T-D | ESQ-107-23-T-D | 91P9269 | 56AC5408 |
| Product Name | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, Vertical Through Hole, 14 Position; Connector Systems Samtec | Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Pitch Spacing Samtec | |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | Through Hole | ||
| Mounting | Through hole | Through Hole | Through Hole Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | ||||
| Number of Contacts | 14 # |