Samtec Inc. Pin & Socket Connectors CLM-108-02-F-D

Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote
Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 1Mm, Vertical Through-Hole, 16 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1mm and features 2 rows with a total of 16 contacts. It is constructed with a black LCP insulator and utilizes phosphor bronze for the contacts, which are available with gold or tin plating options. The product is rated for a maximum current of 2.8 A per pin and operates within a temperature range of -55°C to +125°C. It has a contact resistance of 15 mΩ and supports a voltage rating of 310 VAC. The socket is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. It is compatible with various mating connectors, including FTM, FTMH, and MW series. The insertion and withdrawal forces are specified, ensuring reliable connections in applications.

Datasheet Summary
Powered by GS/AI

The Socket, 1Mm, Vertical Through-Hole, 16 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1mm and features 2 rows with a total of 16 contacts. It is constructed with a black LCP insulator and utilizes phosphor bronze for the contacts, which are available with gold or tin plating options. The product is rated for a maximum current of 2.8 A per pin and operates within a temperature range of -55°C to +125°C. It has a contact resistance of 15 mΩ and supports a voltage rating of 310 VAC. The socket is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. It is compatible with various mating connectors, including FTM, FTMH, and MW series. The insertion and withdrawal forces are specified, ensuring reliable connections in applications.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLM-108-02-F-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLM-108-02-F-D
Pin & Socket Connectors CLM-108-02-F-D
1.00 mm Tiger Claw Rugged Reliable Dual

1.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Socket, 1Mm, Vertical Through-Hole, 16 Position; Connector Systems Samtec - 87P5267 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1Mm, Vertical Through-Hole, 16 Position; Connector Systems Samtec
87P5267
Socket, 1Mm, Vertical Through-Hole, 16 Position; Connector Systems Samtec 87P5267
SOCKET, 1MM, VERTICAL THROUGH-HOLE, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1MM, VERTICAL THROUGH-HOLE, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLM-108-02-F-D 87P5267
Product Name Pin & Socket Connectors Socket, 1Mm, Vertical Through-Hole, 16 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 1124-BEZ.0D.200.SCN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details