Samtec Inc. PCB Sockets CLP-105-02-L-D

Description
Samtec CLP-105-02-L-D PCB Socket
Request a Quote Datasheet
Description
Samtec CLP-105-02-L-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7668757P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7668757P
PCB Sockets 7668757P
Samtec CLP-105-02-L-D PCB Socket

Samtec CLP-105-02-L-D PCB Socket

Supplier's Site
PCB Sockets - 7668757 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7668757
PCB Sockets 7668757
Samtec CLP-105-02-L-D PCB Socket

Samtec CLP-105-02-L-D PCB Socket

Supplier's Site
Pin & Socket Connectors - CLP-105-02-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-105-02-L-D
Pin & Socket Connectors CLP-105-02-L-D
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-CLP-105-02-L-D
SMD Electronic Connector 315-CLP-105-02-L-D
CONN RCPT 10POS 0.05 GOLD SMD Product overview: CLP-105-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLP-105-02-L-D can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.05 GOLD SMD Product overview: CLP-105-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLP-105-02-L-D can be used for catalog matching and distributor lookup.

Supplier's Site
Board-Board Connector, Socket, 10 Position, 2Row; Connector Systems Samtec - 11P3809 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 10 Position, 2Row; Connector Systems Samtec
11P3809
Board-Board Connector, Socket, 10 Position, 2Row; Connector Systems Samtec 11P3809
BOARD-BOARD CONNECTOR, SOCKET, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 10 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7668757P 7668757 CLP-105-02-L-D 315-CLP-105-02-L-D 11P3809
Product Name PCB Sockets PCB Sockets Pin & Socket Connectors SMD Electronic Connector Board-Board Connector, Socket, 10 Position, 2Row; Connector Systems Samtec
Termination Solder Solder Solder
Category Board to Board Connector
Mounting Surface mount Surface Mount
Contact Pitch 1.27 mm (0.0500 inch)
Unlock Full Specs
to access all available technical data