Samtec Inc. Pin & Socket Connectors BCS-102-L-S-TE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-102-L-S-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-102-L-S-TE
Pin & Socket Connectors BCS-102-L-S-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
PCB Sockets - 7666480P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666480P
PCB Sockets 7666480P
Samtec BCS-102-L-S-TE PCB Socket

Samtec BCS-102-L-S-TE PCB Socket

Supplier's Site
PCB Sockets - 7666480 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666480
PCB Sockets 7666480
Samtec BCS-102-L-S-TE PCB Socket

Samtec BCS-102-L-S-TE PCB Socket

Supplier's Site
Board-To-Board Connector, Vertical, Bcs Series, Through Hole, Receptacle, 2, 2.54 Mm Rohs Compliant Samtec - 15P1172 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Bcs Series, Through Hole, Receptacle, 2, 2.54 Mm Rohs Compliant Samtec
15P1172
Board-To-Board Connector, Vertical, Bcs Series, Through Hole, Receptacle, 2, 2.54 Mm Rohs Compliant Samtec 15P1172
Board-To-Board Connector, Vertical, BCS Series, Through Hole, Receptacle, 2, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, BCS Series, Through Hole, Receptacle, 2, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number BCS-102-L-S-TE 7666480P 7666480 15P1172
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Board-To-Board Connector, Vertical, Bcs Series, Through Hole, Receptacle, 2, 2.54 Mm Rohs Compliant Samtec
Termination Solder Solder
Category Board to Board Connector
Mounting Through hole
Voltage Rating 475 volts
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-198LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details