Header 1.27mm through hole 30way
Header 1.27mm through hole 30way
CONN HEADER VERT 30POS 1.27MM
BOARD-BOARD CONNECTOR, HEADER, 30WAY, 2ROW; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7676727 | 7676727P | FTS-115-03-L-D | 11P4692 |
| Product Name | PCB Headers | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Board-Board Connector, Header, 30Way, 2Row; Connector Systems Samtec |
| Category | Board to Board Connector; Wire to Board Connector | |||
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector | |
| Termination | Solder | Solder | Through Hole | |
| Mounting | Surface mount | Through Hole | ||
| Contact Pitch | 1.27 mm (0.0500 inch) |