Samtec Inc. PCB Sockets ESQ-113-44-T-D

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-113-44-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 1966734 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966734
PCB Sockets 1966734
.100" EL. Socket ESQ-113-44-T-D

.100" EL. Socket ESQ-113-44-T-D

Supplier's Site
PCB Sockets - 1966733 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966733
PCB Sockets 1966733
.100" EL. Socket ESQ-113-44-T-D

.100" EL. Socket ESQ-113-44-T-D

Supplier's Site
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 33AC2613 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
33AC2613
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 33AC2613
CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec - 92P0062 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec
92P0062
Socket, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec 92P0062
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-113-44-T-D 1966734 33AC2613 92P0062
Product Name PCB Sockets Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Pitch Spacing Samtec Socket, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec
Category Board to Board Connector
Termination Solder Through Hole
Mounting Through hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 5473201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details