Samtec Inc. PCB Sockets ESQ-117-69-G-T

Description
Samtec ESQ-117-69-G-T PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-117-69-G-T PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1969828 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1969828
PCB Sockets 1969828
Samtec ESQ-117-69-G-T PCB Socket

Samtec ESQ-117-69-G-T PCB Socket

Supplier's Site
PCB Sockets - 1969827 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1969827
PCB Sockets 1969827
Samtec ESQ-117-69-G-T PCB Socket

Samtec ESQ-117-69-G-T PCB Socket

Supplier's Site
 - ESQ-117-69-G-T - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-117-69-G-T
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-117-69-G-T
CONN SOCKET 51POS 0.1 GOLD PCB

CONN SOCKET 51POS 0.1 GOLD PCB

Supplier's Site
Header, 51 Contact, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 92P0545 - Newark, An Avnet Company
Chicago, IL, United States
Header, 51 Contact, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
92P0545
Header, 51 Contact, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 92P0545
HEADER, 51 CONTACT, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 51 CONTACT, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1969828 ESQ-117-69-G-T ESQ-117-69-G-T 92P0545
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Header, 51 Contact, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Category Board to Board Connector
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 51 #
Unlock Full Specs
to access all available technical data