Samtec CLP-123-02-F-D PCB Socket
Samtec CLP-123-02-F-D PCB Socket
CONN RCPT 46POS 0.05 GOLD SMD
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 46 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1966900 | CLP-123-02-F-D | 11P3858 |
| Product Name | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.27Mm, Vertical Through-Hole, 46 Position; Connector Systems Samtec |
| Category | Board to Board Connector | ||
| Termination | Solder | Solder | |
| Mounting | Surface mount | Surface Mount | Surface Mount |
| Contact Pitch | 1.27 mm (0.0500 inch) | ||
| Number of Contacts | 46 # |