Samtec Inc. PCB Sockets ERF8-030-01-L-D-EM2-TR

Description
Samtec ERF8-030-01-L-D-EM2- TR PCB Socket
Request a Quote Datasheet
Description
Samtec ERF8-030-01-L-D-EM2- TR PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2080900 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080900
PCB Sockets 2080900
Samtec ERF8-030-01-L-D-EM2- TR PCB Socket

Samtec ERF8-030-01-L-D-EM2-TR PCB Socket

Supplier's Site
PCB Sockets - 2080899 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080899
PCB Sockets 2080899
Samtec ERF8-030-01-L-D-EM2- TR PCB Socket

Samtec ERF8-030-01-L-D-EM2-TR PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
308-ERF8-030-01-L-D-EM2-TR
Electronic Connector 308-ERF8-030-01-L-D-EM2-TR
CONN SOCKET 60POS EDGE MNT GOLD Product overview: ERF8-030-01-L-D-EM2- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERF8-030-01-L-D- EM2-TR can be used for catalog matching and distributor lookup.

CONN SOCKET 60POS EDGE MNT GOLD Product overview: ERF8-030-01-L-D-EM2-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERF8-030-01-L-D-EM2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - ERF8-030-01-L-D-EM2-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-030-01-L-D-EM2-TR
Pin & Socket Connectors ERF8-030-01-L-D-EM2-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-030-01-L-D-EM2-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-030-01-L-D-EM2-TR
CONN SOCKET 60POS EDGE MNT GOLD

CONN SOCKET 60POS EDGE MNT GOLD

Supplier's Site
Conn, Stacking, Rcpt, 60P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 15AC7506 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 60P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
15AC7506
Conn, Stacking, Rcpt, 60P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 15AC7506
CONN, STACKING, RCPT, 60P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 60P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2080900 308-ERF8-030-01-L-D-EM2-TR ERF8-030-01-L-D-EM2-TR ERF8-030-01-L-D-EM2-TR 15AC7506
Product Name PCB Sockets Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Rcpt, 60P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Category Board to Board Connector
Termination Solder
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data