RF COAX, BNC JACK, 75 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Board Edge / End Launch; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 75 Ohm BNC Jack, Machined
| RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 1800042 | 95AC4608 | BNC7T-J-P-GN-ST-EM1D |
| Product Name | Coaxial Connectors | Rf Coax, Bnc Jack, 75 Ohm, Panel; Connector Type Samtec | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack |
| Termination | Edge mount | ||
| Mounting | Pcb mount | Panel |