Samtec CES-110-01-T-S PCB Socket
Samtec CES-110-01-T-S PCB Socket
.100 Closed Entry Low Prof Skt Strip
CONN RCPT 10POS 0.1 TIN PCB Product overview: CES-110-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CES-110-01-T-S can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 866329-CES-110-01-T-
Series: CES
Operating Temperature Range: -55°C ~ 105°C
Features: 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
CONN RCPT 10POS 0.1 TIN PCB
BOARD-BOARD CONNECTOR, SOCKET, 10 POSITION, 1ROW; Connector Systems:Board-to-Boa
RECEPTACLE, 2.54MM, SINGLE, 10WAY; Pitch Spacing:2.54mm; No. of Contacts:10Contacts;
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7666638 | 7666638P | CES-110-01-T-S | 315-CES-110-01-T-S | 866329-CES-110-01-T-S | CES-110-01-T-S | 11P3526 | 15P1302 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Electronic Connector | Rectangular Connectors - CES-110-01-T-S | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 10 Position, 1Row; Connector Systems Samtec | Receptacle, 2.54Mm, Single, 10Way; Pitch Spacing Samtec |
| Category | Board to Board Connector | |||||||
| Termination | Through hole | Solder | Solder | Solder | Through Hole | |||
| Mounting | Through hole | Through Hole | Through Hole | Through Hole Mount | ||||
| Voltage Rating | 333 volts | 400 volts | ||||||
| Contact Pitch | 2.54 mm (0.1000 inch) |