Samtec Inc. PCB Sockets ERF8-020-05.0-S-DV-K-TR

Description
Samtec ERF8-020-05.0-S-DV-K -TR
Request a Quote Datasheet
Description
Samtec ERF8-020-05.0-S-DV-K -TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1594583 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1594583
PCB Sockets 1594583
Samtec ERF8-020-05.0-S-DV-K -TR

Samtec ERF8-020-05.0-S-DV-K-TR

Supplier's Site
PCB Sockets - 1593109 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1593109
PCB Sockets 1593109
Samtec ERF8-020-05.0-S-DV-K -TR

Samtec ERF8-020-05.0-S-DV-K-TR

Supplier's Site
Pin & Socket Connectors - ERF8-020-05.0-S-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-020-05.0-S-DV-K-TR
Pin & Socket Connectors ERF8-020-05.0-S-DV-K-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
Conn Micro Hs Sckt Strp Skt 40 Pos 0.8Mm Sldr St Smd Rohs Compliant Samtec - 95AC9714 - Newark, An Avnet Company
Chicago, IL, United States
Conn Micro Hs Sckt Strp Skt 40 Pos 0.8Mm Sldr St Smd Rohs Compliant Samtec
95AC9714
Conn Micro Hs Sckt Strp Skt 40 Pos 0.8Mm Sldr St Smd Rohs Compliant Samtec 95AC9714
CONN MICRO HS SCKT STRP SKT 40 POS 0.8MM SLDR ST SMD ROHS COMPLIANT: YES

CONN MICRO HS SCKT STRP SKT 40 POS 0.8MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 40P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 91P7182 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 40P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
91P7182
Conn, Stacking, Rcpt, 40P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 91P7182
CONN, STACKING, RCPT, 40P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 40P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Conn, Stacking, Rcpt, 40Pos, 2Row, 0.8Mm; Product Range Samtec - 56AC5386 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 40Pos, 2Row, 0.8Mm; Product Range Samtec
56AC5386
Conn, Stacking, Rcpt, 40Pos, 2Row, 0.8Mm; Product Range Samtec 56AC5386
CONN, STACKING, RCPT, 40POS, 2ROW, 0.8MM; Product Range:ERF8 Series; No. of Contacts:40Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

CONN, STACKING, RCPT, 40POS, 2ROW, 0.8MM; Product Range:ERF8 Series; No. of Contacts:40Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 40P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 82AJ0244 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 40P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
82AJ0244
Conn, Stacking, Rcpt, 40P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 82AJ0244
CONN, STACKING, RCPT, 40P, 2ROW, 0.8MM; MEZZANINE CONNECTOR TYPE:RECEPTACLE; PITCH SPACING:0.8MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:40CONTACTS; CONNECTOR MOUNTING:SURFACE MOUNT; CONTACT MATERIAL:BERYLLIUM COPPER; GENDER:RECEPTACLE

CONN, STACKING, RCPT, 40P, 2ROW, 0.8MM; MEZZANINE CONNECTOR TYPE:RECEPTACLE; PITCH SPACING:0.8MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:40CONTACTS; CONNECTOR MOUNTING:SURFACE MOUNT; CONTACT MATERIAL:BERYLLIUM COPPER; GENDER:RECEPTACLE

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-020-05.0-S-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-020-05.0-S-DV-K-TR
CONN SOCKET 40POS SMD GOLD

CONN SOCKET 40POS SMD GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1594583 ERF8-020-05.0-S-DV-K-TR 95AC9714 91P7182 56AC5386 82AJ0244 ERF8-020-05.0-S-DV-K-TR
Product Name PCB Sockets Pin & Socket Connectors Conn Micro Hs Sckt Strp Skt 40 Pos 0.8Mm Sldr St Smd Rohs Compliant Samtec Conn, Stacking, Rcpt, 40P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Conn, Stacking, Rcpt, 40Pos, 2Row, 0.8Mm; Product Range Samtec Conn, Stacking, Rcpt, 40P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Termination Solder Surface Mount
Mounting Surface mount Surface Mount SURFACE MOUNT
Voltage Rating 225 to 318 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
Turret Connectors - 36-1514-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26760-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details