Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BOARD MOUNT CONNECTORS
SAMTEC INC.
ESQ13239GD -- PCB SOCKETS
Samtec Inc.
PCB Sockets
ESQ13239GD
Description
Samtec ESQ13239GD PCB Socket
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Samtec ESQ13239GD PCB Socket
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2546126
PCB Sockets
2546126
Samtec ESQ13239GD PCB Socket
Samtec ESQ13239GD PCB Socket
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Board Mount Connectors
Product Number
2546126
Product Name
PCB Sockets
Category
Board to Board Connector
Termination
Solder
Mounting
Through hole
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
D-Sub Connector Assemblies
A29400-137
Specs
Category
D-Sub Connector
Connector Type
Receptacle, Female Sockets
Mounting
Through Hole, Right Angle
View Details
kTB Solutions
PCB Connectors
NCK-ML4G-D
Specs
Connector Type
2.92mm Connector; 2.92mm Male
Gender
Male / Plug
Frequency
0.000 to 40.000 GHz
View Details
Keystone Electronics Corp.
PC Pin, Single Post Connectors
1366-1
Specs
Mounting
Through Hole
View Details
Harwin Plc
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R)
G125-MS12605M2R
Specs
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details