.050 Tiger Claw Rugged Reliable Dual Wip
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 48 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 48POS 0.05 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLP-124-02-G-D | 1966903 | 11P3862 | CLP-124-02-G-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | Socket, 1.27Mm, Vertical Through-Hole, 48 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 1.27 mm (0.0500 inch) | |||
| Number of Contacts | 48 # |