Samtec BCS-132-L-S-TE PCB Socket
Samtec BCS-132-L-S-TE PCB Socket
BOARD-BOARD CONNECTOR, SOCKET, 32 POSITION, 1ROW; Connector Systems:Board-to-Boa
RECEPTACLE, 2.54MM, VERT, 32WAY; Pitch Spacing:2.54mm; No. of Contacts:32Contacts;
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7666581P | 7666581 | 11P3381 | 15P1202 |
| Product Name | PCB Sockets | PCB Sockets | Board-Board Connector, Socket, 32 Position, 1Row; Connector Systems Samtec | Receptacle, 2.54Mm, Vert, 32Way; Pitch Spacing Samtec |
| Termination | Solder | Solder | Through Hole | |
| Category | Board to Board Connector | |||
| Mounting | Through hole | Through Hole Mount | ||
| Voltage Rating | 475 volts |