The Socket, 1.27mm, SMT, 6 Position from Samtec is designed for surface mount applications and features a micro pitch of 1.27mm. It is constructed with a black liquid crystal polymer insulator and phosphor bronze contacts, with gold plating over nickel for enhanced conductivity. The socket supports a current rating of 2 A per pin when six adjacent pins are powered and operates within a temperature range of -55°C to +125°C. The contact resistance is specified at 15mΩ, and the socket is rated for over 100 mating cycles. It is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The insertion depth ranges from 1.83 mm to 4.37 mm, and it features a maximum lead coplanarity of 0.10 mm. This product is suitable for applications requiring reliable connections in compact spaces.
.050 Tiger Beam Cost-effective Single Be
.050" Tiger Beam Cost-effective Single B
.050" Tiger Beam Cost-effective Single B
CONN RCPT 6POS 0.05 GOLD SMD
SOCKET, 1.27MM, SMT, 6 POSITION; Connector Systems:Board-to-Boa
Board-To-Board Connector, FLE Series, Surface Mount, Receptacle, 6, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FLE-103-01-G-DV | 1800115 | FLE-103-01-G-DV | 11P4408 | 69W8976 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.27Mm, Smt, 6 Position; Connector Systems Samtec | Board-To-Board Connector, Fle Series, Surface Mount, Receptacle, 6, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec |
| Termination | Solder | Solder | |||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 1.27 mm (0.0500 inch) | ||||
| Number of Contacts | 6 # |