Samtec Inc. Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| DISCRETE WIRE CABLE TERMINAL ASSEMBLY Available on 5, 7, 10, 15, 20, 25, 30, 35, 40, 45 and 50 Positions Per Row Double Row Gold Plating | |
| ETHERNET ACCLIMATE™ IP68 SEALED CABLE ASSEMBLY PLUG Gold Plating | |
| ETHERNET ACCLIMATE™ IP68 SEALED PANEL CABLE-TO-BOARD Single Port Gold Plating | |
| High Density Low Skew Pair I/O Cable Plug | |
| High Density Shielded Twisted Pair I/O Cable Plug | |
| HIGH DENSITY TIGER EYE™ ACCLIMATE™ CABLE ASSEMBLY SOCKET Available on 10, 15 and 20 Pins Per Row Gold Plating | |
| HIGH DENSITY TIGER EYE™ ACCLIMATE™ PANEL CABLE ASSEMBLY TO BOARD | |
| IP68 SEALED ACCLIMATE™ METRIC SHELL SIZE 16 PLUG CABLE ASSEMBLY Gold Plating Choice of four keying options | |
| IP68 SEALED ACCLIMATE™ METRIC SHELL SIZE 22 PLUG CABLE ASSEMBLY Gold Plating Choice of four keying options | |
| IP68 SEALED ACCLIMATE™ METRIC SHELL SIZE 16 RECEPTACLE PANEL ASSEMBLY Gold Plating Choice of four keying options | |
| IP68 SEALED ACCLIMATE™ METRIC SHELL SIZE 22 RECEPTACLE PANEL ASSEMBLY Gold Plating Choice of four keying options | |
| MINI MATE® TERMINAL, DISCRETE WIRE CABLE ASSEMBLY WITH TEFLON CABLE, DOUBLE ROW Available up to 25 Contacts Per Row Double Row Gold Plating | |
| MINI MATE® TERMINAL, DISCRETE WIRE CABLE ASSEMBLY WITH TEFLON CABLE, SINGLE ROW Available up to 25 Contacts per Row Single Row Gold Plating | |
| MINI MATE® TERMINAL, DISCRETE WIRE CABLE ASSEMBLY, DOUBLE ROW Available up to 25 Contacts Per Row Double Row Gold Plating | |
| MINI MATE® TERMINAL, DISCRETE WIRE CABLE ASSEMBLY, SINGLE ROW Available up to 25 Contacts Per Row Single Row Gold Plating | |
| Number of Positions - 19 and 31 | |
| OPEN PIN FIELD ARRAY HIGH SPEED CABLE ASSEMBLY Available on 20, 30, 40 and 50 Positions Per Row Gold Plating | |
| SEALED CIRCULAR ETHERNET RECEPTACLE CABLE ASSEMBLY Available with Shell Size 17 Meets IP68 requirements for dust and waterproof sealing | |
| TIGER EYE SOCKET, DISCRETE CABLE ASSEMBLY Available on 5, 7, 10, 15, 20, 25, 30, 35, 40, 45 and 50 Positions Per Row Double Row Gold Plating | |
| USB ACCLIMATE™ IP68 SEALED CABLE ASSEMBLY Gold Plating | |
| USB ACCLIMATE™ IP68 SEALED PANEL CABLE-TO-BOARD Selective Gold Plating | |
| 30 AWG EyeSpeed™ MS twinax ribbon cable 13, 25 and 49 Pins | |
| 30 AWG Twin AX Cable Differential Pair Routing Screw Down Option | |
| 30 AWG Twinax Cable Differential Pair Routing Screw Down Option | |
| 34 AWG EyeSpeed™ Micro Coax 10, 20, 30, 40, 50 and 60 Pins | |
| 34 AWG EyeSpeed™ Micro Coax 13 and 25 Pins | |
| Available on 2, 4, 6 and 8 Contacts Per Row Single Row Selective Gold or Tin Plating | |
| Available on 5, 7, 10, 15, 20, 25, 30, 35, 40, 45 and 50 Positions Per Row Double Row Gold Plating | |
| Available on 5, 7, 10, 15, 20, 25, 30, 35, 40, 45 and 50 Positions Per Row Single Row Gold Plating | |
| Available up to 25 Contacts Per Row Double Row Selective Gold Plating | |
| Available up to 25 Contacts Per Row Double Row Selective Gold | |
| Available up to 25 Pins Per Row Double Row Gold Plating Through Hole | |
| Available up to 30 Contacts Per Row Double Row Gold Plating | |
| Available up to 36 Contacts Per Row Double Row Tin and Gold Plating | |
| Available up to 36 Contacts Per Row Single Row Tin and Selective Gold Plating | |
| Available up to 54 Contacts Per Row 32 AWG Twinax Cable | |
| Available up to 78 Contacts Per Row 34 AWG Coax Cable | |
| Available up to Contacts Per Row Single Row Selective Gold Plating | |
| Available with 19 and 29 Positions | |
| Available with 25, 50, 75 and 100 Signal Lines Vertical or Edgemount End Configurations 38 AWG Micro Co-Ax Cable | |
| Available with 36, 64, 98, 164 Positions | |
| Available with 38, 76, 114, 152, and 190 signal lines Vertical or Edgemount End Configurations 38 AWG micro co-ax cable | |
| Available with Shell Size 10 and 17 Meets IP68 requirements for dust and waterproof sealing | |
| Available with Shell Size 17 Meets IP68 requirements for dust and waterproof sealing | |
| Availble on 5, 7, 10, 15, 20, 25, 30, 35, 40, 45 and 50 Positions Per Row Double Row Gold Plating | |
| Double Row Tin Plating Through Hole Available up to 25 Pins Per Row | |
| Gold Plating | |
| Gold Plating Available with Shell Size 10 and 17 Meets IP68 requirements for dust and waterproof sealing | |
| Low Loss Microwave Coax Cable 25 AWG Silver Plated Copper Helically Flat & Braided Shield | |
| Single Ended Routing Screw Down Option | |
| Surface Mount Ground Plane For Full SMT System 50 Ohms Matched Impedance Systems 38 AWG Coax Cable | |
| Surface Mount Ground Plane For Full SMT System 75 Ohm Matched Impedance System 38 AWG Coax Cable | |
| Surface Mount Ground Plane For Full SMT System Choice of RF Connectors 38 AWG Coax Cable | |
| Surface Mount Ground Plane for Full SMT Systems 50 Ohms Matched Impedance Systems 38 AWG Coax Cable | |
| Surface Mount | |
| Surface Mount Available up to 25 Contacts Single Row | |
| Surface Mount Available up to 30 Contacts Single Row | |
| Through Hole Available up to 32 Pins Per Row Double Row Gold and Selective Gold Plating | |
| Through Hole Available up to 32 Pins Per Row Single Row Tin and Selective Gold Plating |