Samtec Inc. PCB Sockets ESQ-108-14-G-D

Description
Samtec ESQ-108-14-G-D PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-108-14-G-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1594566 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1594566
PCB Sockets 1594566
Samtec ESQ-108-14-G-D PCB Socket

Samtec ESQ-108-14-G-D PCB Socket

Supplier's Site
PCB Sockets - 1593150 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1593150
PCB Sockets 1593150
Samtec ESQ-108-14-G-D PCB Socket

Samtec ESQ-108-14-G-D PCB Socket

Supplier's Site
 - ESQ-108-14-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Socket, 2.54Mm, 2X8 Position, Elevated; Connector Systems Samtec - 50P9789 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X8 Position, Elevated; Connector Systems Samtec
50P9789
Socket, 2.54Mm, 2X8 Position, Elevated; Connector Systems Samtec 50P9789
SOCKET, 2.54MM, 2X8 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 2X8 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 33AC2603 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
33AC2603
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 33AC2603
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1594566 ESQ-108-14-G-D 50P9789 33AC2603
Product Name PCB Sockets Socket, 2.54Mm, 2X8 Position, Elevated; Connector Systems Samtec Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Category Board to Board Connector
Termination Solder Through Hole
Mounting Through hole Through Hole Mount
Voltage Rating 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26620-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51812-10400000AALF - Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details