The Conn, Stacking, HDR, 150P, 2Row, 0.8Mm mezzanine connector from Samtec features a pitch spacing of 0.8 mm and is designed for high-speed applications. It has a total of 150 contacts arranged in two rows, making it suitable for compact designs. The connector is constructed with a black LCP insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It supports a current rating of 2.2 A per pin and operates within a temperature range of -55 °C to +125 °C. The voltage rating is 225 VAC / 318 VDC, and the product is RoHS compliant. This connector is designed for rugged micro pitch applications and is compatible with various board and cable mates, including the ERF8 series. It is suitable for applications requiring high mating cycles and offers lead-free solderability.
Samtec ERM8-075-05.0-S-DV-T
Samtec ERM8-075-05.0-S-DV-T
0.80 mm Edge Rate Rugged High-Speed Term
CONN HDR 150POS SMD GOLD
CONN, STACKING, HDR, 150P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:150Contacts
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7668943P | 7668943 | ERM8-075-05.0-S-DV-TR | ERM8-075-05.0-S-DV-TR | 91P7704 |
| Product Name | PCB Headers | PCB Headers | Unspecified Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Hdr, 150P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec |
| Geometry | Straight | ||||
| Category | Board to Board Connector | ||||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | |||
| Termination | Solder |