Samtec Inc. PCB Sockets BCS-106-L-S-HE

Description
Samtec BCS-106-L-S-HE PCB Socket
Request a Quote Datasheet
Description
Samtec BCS-106-L-S-HE PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7666496 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666496
PCB Sockets 7666496
Samtec BCS-106-L-S-HE PCB Socket

Samtec BCS-106-L-S-HE PCB Socket

Supplier's Site
PCB Sockets - 7666496P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666496P
PCB Sockets 7666496P
Samtec BCS-106-L-S-HE PCB Socket

Samtec BCS-106-L-S-HE PCB Socket

Supplier's Site
Pin & Socket Connectors - BCS-106-L-S-HE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-106-L-S-HE
Pin & Socket Connectors BCS-106-L-S-HE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Board-Board Connector Socket, 6 Position, 1Row; Connector Systems Samtec - 11P3228 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 6 Position, 1Row; Connector Systems Samtec
11P3228
Board-Board Connector Socket, 6 Position, 1Row; Connector Systems Samtec 11P3228
BOARD-BOARD CONNECTOR SOCKET, 6 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 6 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - BCS-106-L-S-HE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-106-L-S-HE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-106-L-S-HE
CONN RCPT 6POS 0.1 GOLD PCB R/A

CONN RCPT 6POS 0.1 GOLD PCB R/A

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7666496 7666496P BCS-106-L-S-HE 11P3228 BCS-106-L-S-HE
Product Name PCB Sockets PCB Sockets Pin & Socket Connectors Board-Board Connector Socket, 6 Position, 1Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Category Board to Board Connector
Termination Through hole Solder Solder
Mounting Through hole Through Hole Mount Through Hole, Right Angle
Voltage Rating 450 volts 475 volts
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29862-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Electronic Connector - 406-104153 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Press-Fit
View Details
2 suppliers
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DVI
Gender Female / Jack
View Details