Samtec CES-124-01-T-S PCB Socket
Samtec CES-124-01-T-S PCB Socket
.100 Closed Entry Low Prof Skt Strip
BOARD-BOARD CONNECTOR, SOCKET, 24 POSITION, 1ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Single, CES Series, Through Hole, Receptacle, 24, 2.54 mm RoHS Compliant: Yes
CONN RCPT 24POS 0.1 TIN PCB
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7666666P | 7666666 | CES-124-01-T-S | 11P3582 | 15P1311 | CES-124-01-T-S |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Board-Board Connector, Socket, 24 Position, 1Row; Connector Systems Samtec | Board-To-Board Connector, Single, Ces Series, Through Hole, Receptacle, 24, 2.54 Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Through hole | Solder | |||
| Category | Board to Board Connector | |||||
| Mounting | Through hole | Through Hole Mount | Through Hole | |||
| Voltage Rating | 333 volts |