.100 PC104 Elevated Skt Strip
Samtec ESQ-108-33-T-D PCB Socket
Samtec ESQ-108-33-T-D PCB Socket
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 16 POSITION; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts;
CONN SOCKET 16POS 0.1 TIN PCB
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ESQ-108-33-T-D | 1969819 | 91P9425 | 56AC5409 | ESQ-108-33-T-D |
| Product Name | PCB Sockets | Socket, 2.54Mm, Vertical Through Hole, 16 Position; Connector Systems Samtec | Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Category | Board to Board Connector | ||||
| Termination | Solder | Through Hole | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | ||||
| Number of Contacts | 16 # |