Samtec FLE-110-01-G-DV-K-TR
Samtec FLE-110-01-G-DV-K-TR
Samtec FLE-110-01-G-DV-K-TR
.050 Tiger Beam Cost-effective Single Be
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
BOARD CONNECTOR, 20 CONTACT(S), 2 ROW(S), FEMALE, STRAIGHT, 0.05 INCH PITCH, SURFACE MOUNT TERMINAL, BLACK INSULATOR, SOCKET
CONN RCPT 20POS 0.05 GOLD SMD
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1966761P | 1966760 | FLE-110-01-G-DV-K-TR | 99P6860 | 05AK0288 | FLE-110-01-G-DV-K-TR |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec | Board Connector, 20 Contact(S), 2 Row(S), Female, Straight, 0.05 Inch Pitch, Surface Mount Terminal, Black Insulator, Socket Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Geometry | Straight | Straight | ||||
| Termination | Press-in | Press-in | Solder | |||
| Mounting | Surface mount | Surface Mount | Surface Mount | |||
| Contact Pitch | 1.27 mm (0.0500 inch) |