2.00 mm Tiger Claw Rugged Reliable Dual
2.00 mm SocketCLT-107-02-L-D
2.00 mm SocketCLT-107-02-L-D
Low Profile Dual-Wipe Socket, 2.00mm Pitch / Tube RoHS Compliant: Yes
CONN RCPT 14POS 0.079 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLT-107-02-L-D-BE-A | 1976555 | 88P0077 | CLT-107-02-L-D-BE-A |
| Product Name | Pin & Socket Connectors | PCB Sockets | Low Profile Dual-Wipe Socket, 2.00Mm Pitch / Tube Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 7 # |