Samtec Inc. Unspecified Connectors ERM8-020-05.0-L-DV-TR

Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ERM8-020-05.0-L-DV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ERM8-020-05.0-L-DV-TR
Unspecified Connectors ERM8-020-05.0-L-DV-TR
0.80 mm Edge Rate Rugged High-Speed Term

0.80 mm Edge Rate Rugged High-Speed Term

Buy Now
PCB Headers - 1802722 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802722
PCB Headers 1802722
Samtec ERM8-020-05.0-L-DV-T R PCB Header

Samtec ERM8-020-05.0-L-DV-TR PCB Header

Supplier's Site
PCB Headers - 1802439 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802439
PCB Headers 1802439
Samtec ERM8-020-05.0-L-DV-T R PCB Header

Samtec ERM8-020-05.0-L-DV-TR PCB Header

Supplier's Site
PCB Headers - 1802722P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802722P
PCB Headers 1802722P
Samtec ERM8-020-05.0-L-DV-T R PCB Header

Samtec ERM8-020-05.0-L-DV-TR PCB Header

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERM8-020-05.0-L-DV-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERM8-020-05.0-L-DV-TR
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site
Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 91P7467 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
91P7467
Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 91P7467
CONN, STACKING, HDR, 40P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

CONN, STACKING, HDR, 40P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERM8-020-05.0-L-DV-TR 1802722 1802722P ERM8-020-05.0-L-DV-TR 91P7467
Product Name Unspecified Connectors PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Category Wire to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
Quick Connects, Quick Disconnect Connectors - 36-3528-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
4 suppliers
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-086LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers