Receptacle 1.27mm PCB SMT 20+20way
Receptacle 1.27mm PCB SMT 20+20way
.050 Tiger Beam Cost-effective Single Be
CONN RCPT 40POS 0.05 GOLD SMD
BOARD-BOARD CONNECTOR, SOCKET, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa
RECEPTACLE, 1.27MM, SMD, 40WAY; Pitch Spacing:1.27mm; No. of Contacts:40Contacts;
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7668962 | 7668962P | FLE-120-01-G-DV | FLE-120-01-G-DV | 11P4422 | 15P1618 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 40 Position, 2Row; Connector Systems Samtec | Receptacle, 1.27Mm, Smd, 40Way; Pitch Spacing Samtec |
| Category | Board to Board Connector | |||||
| Termination | Smt | Surface Mount | Solder | Surface Mount | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |||
| Contact Pitch | 1.27 mm (0.0500 inch) |