Samtec Inc. PCB Headers BTH-060-01-L-D-A-K-TR

Description
Samtec BTH-060-01-L-D-A-K-T R PCB Header
Request a Quote Datasheet
Description
Samtec BTH-060-01-L-D-A-K-T R PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802955P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802955P
PCB Headers 1802955P
Samtec BTH-060-01-L-D-A-K-T R PCB Header

Samtec BTH-060-01-L-D-A-K-TR PCB Header

Supplier's Site
PCB Headers - 1802529 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802529
PCB Headers 1802529
Samtec BTH-060-01-L-D-A-K-T R PCB Header

Samtec BTH-060-01-L-D-A-K-TR PCB Header

Supplier's Site
PCB Headers - 1802955 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802955
PCB Headers 1802955
Samtec BTH-060-01-L-D-A-K-T R PCB Header

Samtec BTH-060-01-L-D-A-K-TR PCB Header

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
308-BTH-060-01-L-D-A-K-TR
SMD Electronic Connector 308-BTH-060-01-L-D-A-K-TR
CONN HDR 120POS SMD GOLD Product overview: BTH-060-01-L-D-A-K-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BTH-060-01-L-D-A -K-TR can be used for catalog matching and distributor lookup.

CONN HDR 120POS SMD GOLD Product overview: BTH-060-01-L-D-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BTH-060-01-L-D-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mezzanine Conn, Header, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec - 95AC4610 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec
95AC4610
Mezzanine Conn, Header, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec 95AC4610
MEZZANINE CONN, HEADER, 120POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH SeriesRoHS Compliant: Yes

MEZZANINE CONN, HEADER, 120POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTH SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BTH-060-01-L-D-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTH-060-01-L-D-A-K-TR
CONN HDR 120POS SMD GOLD

CONN HDR 120POS SMD GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802955P 1802529 308-BTH-060-01-L-D-A-K-TR 95AC4610 BTH-060-01-L-D-A-K-TR
Product Name PCB Headers PCB Headers SMD Electronic Connector Mezzanine Conn, Header, 120Pos, 0.5Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Geometry Straight
Category Board to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1532-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 100400-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers