Samtec Inc. Pin & Socket Connectors ERF8-010-05.0-L-DV-K-TR

Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ERF8-010-05.0-L-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-010-05.0-L-DV-K-TR
Pin & Socket Connectors ERF8-010-05.0-L-DV-K-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
PCB Sockets - 1802864P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1802864P
PCB Sockets 1802864P
Samtec ERF8-010-05.0-L-DV-K -TR

Samtec ERF8-010-05.0-L-DV-K-TR

Supplier's Site
PCB Sockets - 1802864 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1802864
PCB Sockets 1802864
Samtec ERF8-010-05.0-L-DV-K -TR

Samtec ERF8-010-05.0-L-DV-K-TR

Supplier's Site
PCB Sockets - 1802554 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1802554
PCB Sockets 1802554
Samtec ERF8-010-05.0-L-DV-K -TR

Samtec ERF8-010-05.0-L-DV-K-TR

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-010-05.0-L-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-010-05.0-L-DV-K-TR
CONN SOCKET 20POS SMD GOLD

CONN SOCKET 20POS SMD GOLD

Supplier's Site
Conn, Stacking, Rcpt, 20P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 91P7122 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 20P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
91P7122
Conn, Stacking, Rcpt, 20P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 91P7122
CONN, STACKING, RCPT, 20P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 20P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 20P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 54AJ5260 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 20P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
54AJ5260
Conn, Stacking, Rcpt, 20P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 54AJ5260
CONN, STACKING, RCPT, 20P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONN, STACKING, RCPT, 20P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ERF8-010-05.0-L-DV-K-TR 1802864P 1802864 ERF8-010-05.0-L-DV-K-TR 91P7122
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Rcpt, 20P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Termination Solder Solder
Mounting Surface mount Surface Mount
Voltage Rating 225 to 318 volts
Unlock Full Specs
to access all available technical data