.050 Tiger Claw Rugged Reliable Dual Wip
.050" Socket 24 P 2 Row L Au ALGN Pin
.050" Socket 24 P 2 Row L Au ALGN Pin
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tube RoHS Compliant: Yes
CONN RCPT 24POS 0.05 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLP-112-02-L-D-A | 1966556 | 73P6947 | CLP-112-02-L-D-A |
| Product Name | Pin & Socket Connectors | PCB Sockets | Low Profile Dual-Wipe Socket, 0.050" Pitch / Tube Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 1.27 mm (0.0500 inch) | |||
| Number of Contacts | 24 # |