0.80 mm Tiger Beam Cost-effective Single
BOARD-BOARD CONNECTOR, SOCKET, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa
CONN RCPT 30POS 0.031 GOLD SMD
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2779657 | CLE-115-01-G-DV | 11P3698 | CLE-115-01-G-DV |
| Product Name | PCB Sockets | Pin & Socket Connectors | Board-Board Connector, Socket, 30 Position, 2Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 0.8000 mm (0.0315 inch) | |||
| Number of Contacts | 30 # |