Samtec Inc. Pin & Socket Connectors CLM-110-02-L-D-K-TR

Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLM-110-02-L-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLM-110-02-L-D-K-TR
Pin & Socket Connectors CLM-110-02-L-D-K-TR
1.00 mm Tiger Claw Rugged Reliable Dual

1.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
PCB Sockets - 2080749 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080749
PCB Sockets 2080749
Samtec CLM-110-02-L-D-K-TR PCB Socket

Samtec CLM-110-02-L-D-K-TR PCB Socket

Supplier's Site
PCB Sockets - 2080750 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080750
PCB Sockets 2080750
Samtec CLM-110-02-L-D-K-TR PCB Socket

Samtec CLM-110-02-L-D-K-TR PCB Socket

Supplier's Site
Connector, Receptacle, 20 Position, 2Row, 1Mm; Connector Systems Samtec - 87P5438 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Position, 2Row, 1Mm; Connector Systems Samtec
87P5438
Connector, Receptacle, 20 Position, 2Row, 1Mm; Connector Systems Samtec 87P5438
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, 1Mm, Smd, 20Way; Connector Systems Samtec - 54AJ5236 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1Mm, Smd, 20Way; Connector Systems Samtec
54AJ5236
Receptacle, 1Mm, Smd, 20Way; Connector Systems Samtec 54AJ5236
RECEPTACLE, 1MM, SMD, 20WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RECEPTACLE, 1MM, SMD, 20WAY; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number CLM-110-02-L-D-K-TR 2080749 87P5438
Product Name Pin & Socket Connectors PCB Sockets Connector, Receptacle, 20 Position, 2Row, 1Mm; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data