Samtec Inc. Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| High Density Low Skew Pair I/O Cable Plug | |
| High Density Shielded Twisted Pair I/O Cable Plug | |
| Number of Positions - 19 and 31 | |
| 30 AWG EyeSpeed™ MS twinax ribbon cable 13, 25 and 49 Pins | |
| 30 AWG Twin AX Cable Differential Pair Routing Screw Down Option | |
| 30 AWG Twinax Cable Differential Pair Routing Screw Down Option | |
| 34 AWG EyeSpeed™ Micro Coax 10, 20, 30, 40, 50 and 60 Pins | |
| 34 AWG EyeSpeed™ Micro Coax 13 and 25 Pins | |
| Available on 2, 4, 6 and 8 Contacts Per Row Single Row Selective Gold or Tin Plating | |
| Available on 5, 7, 10, 15, 20, 25, 30, 35, 40, 45 and 50 Positions Per Row Double Row Gold Plating | |
| Available on 5, 7, 10, 15, 20, 25, 30, 35, 40, 45 and 50 Positions Per Row Single Row Gold Plating | |
| Available up to 25 Contacts Per Row Double Row Selective Gold Plating | |
| Available up to 25 Contacts Per Row Double Row Selective Gold | |
| Available up to 25 Pins Per Row Double Row Gold Plating Through Hole | |
| Available up to 30 Contacts Per Row Double Row Gold Plating | |
| Available up to 36 Contacts Per Row Double Row Tin and Gold Plating | |
| Available up to 36 Contacts Per Row Single Row Tin and Selective Gold Plating | |
| Available up to 54 Contacts Per Row 32 AWG Twinax Cable | |
| Available up to 78 Contacts Per Row 34 AWG Coax Cable | |
| Available up to Contacts Per Row Single Row Selective Gold Plating | |
| Available with 19 and 29 Positions | |
| Available with 25, 50, 75 and 100 Signal Lines Vertical or Edgemount End Configurations 38 AWG Micro Co-Ax Cable | |
| Available with 36, 64, 98, 164 Positions | |
| Available with 38, 76, 114, 152, and 190 signal lines Vertical or Edgemount End Configurations 38 AWG micro co-ax cable | |
| Availble on 5, 7, 10, 15, 20, 25, 30, 35, 40, 45 and 50 Positions Per Row Double Row Gold Plating | |
| Double Row Tin Plating Through Hole Available up to 25 Pins Per Row | |
| Gold Plating | |
| Low Loss Microwave Coax Cable 25 AWG Silver Plated Copper Helically Flat & Braided Shield | |
| Single Ended Routing Screw Down Option | |
| Surface Mount Ground Plane For Full SMT System 50 Ohms Matched Impedance Systems 38 AWG Coax Cable | |
| Surface Mount Ground Plane For Full SMT System 75 Ohm Matched Impedance System 38 AWG Coax Cable | |
| Surface Mount Ground Plane For Full SMT System Choice of RF Connectors 38 AWG Coax Cable | |
| Surface Mount Ground Plane for Full SMT Systems 50 Ohms Matched Impedance Systems 38 AWG Coax Cable | |
| Surface Mount | |
| Surface Mount Available up to 25 Contacts Single Row | |
| Surface Mount Available up to 30 Contacts Single Row | |
| Through Hole Available up to 32 Pins Per Row Double Row Gold and Selective Gold Plating | |
| Through Hole Available up to 32 Pins Per Row Single Row Tin and Selective Gold Plating |