Samtec Inc. Pin & Socket Connectors CLE-107-01-G-DV

Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote
Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLE-107-01-G-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLE-107-01-G-DV
Pin & Socket Connectors CLE-107-01-G-DV
0.80 mm Tiger Beam Cost-effective Single

0.80 mm Tiger Beam Cost-effective Single

Buy Now
PCB Sockets - 1798862 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1798862
PCB Sockets 1798862
0.80 mm Tiger Beam Cost-effective Singl

0.80 mm Tiger Beam Cost-effective Singl

Supplier's Site
PCB Sockets - 1799088 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1799088
PCB Sockets 1799088
0.80 mm Tiger Beam Cost-effective Singl

0.80 mm Tiger Beam Cost-effective Singl

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLE-107-01-G-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLE-107-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLE-107-01-G-DV
CONN RCPT 14POS 0.031 GOLD SMD

CONN RCPT 14POS 0.031 GOLD SMD

Supplier's Site
Micro Socket, 0.8Mm, Smt, 2X7 Position; Connector Systems Samtec - 11P3690 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket, 0.8Mm, Smt, 2X7 Position; Connector Systems Samtec
11P3690
Micro Socket, 0.8Mm, Smt, 2X7 Position; Connector Systems Samtec 11P3690
MICRO SOCKET, 0.8MM, SMT, 2X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Beam CLE Series; Gender:Receptacle RoHS Compliant: Yes

MICRO SOCKET, 0.8MM, SMT, 2X7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Beam CLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number CLE-107-01-G-DV 1798862 CLE-107-01-G-DV 11P3690
Product Name Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Micro Socket, 0.8Mm, Smt, 2X7 Position; Connector Systems Samtec
Category Board to Board Connector
Termination Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 0.8000 mm (0.0315 inch)
Unlock Full Specs
to access all available technical data