2.00 mm Tiger Claw Rugged Reliable Dual
2.00 mm Socket CLT-106-02-L-D-BE-A
2.00 mm Socket CLT-106-02-L-D-BE-A
BTB CONN, RCPT, 12POS, 2ROW, 2MM ROHS COMPLIANT: YES
CONN RCPT 12POS 0.079 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLT-106-02-L-D-BE-A | 1966711 | 73AJ2769 | CLT-106-02-L-D-BE-A |
| Product Name | Pin & Socket Connectors | PCB Sockets | Btb Conn, Rcpt, 12Pos, 2Row, 2Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 2 mm (0.0787 inch) |