1.00 mm Tiger Claw Rugged Reliable Dual
Samtec CLM-104-02-L-D PCB Socket
Samtec CLM-104-02-L-D PCB Socket
BOARD-BOARD CONNECTOR, SOCKET, 8 POSITION, 2ROW; Connector Systems:Board-to-Boa
CONN RCPT 8POS 0.039 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLM-104-02-L-D | 1800386 | 11P3755 | CLM-104-02-L-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | Board-Board Connector, Socket, 8 Position, 2Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Micro Connector and Nano Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 1 mm (0.0394 inch) |