Samtec CLP-105-02-L-D-A-K-T
Samtec CLP-105-02-L-D-A-K-T
.050 Tiger Claw Rugged Reliable Dual Wip
CONN RCPT 10POS 0.05 GOLD SMD
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel RoHS Compliant: Yes
BTB CONN, RCPT, 10POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2080760 | CLP-105-02-L-D-A-K-TR | CLP-105-02-L-D-A-K-TR | 87P6883 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Rohs Compliant Samtec |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 1.27 mm (0.0500 inch) | |||
| Number of Contacts | 10 # |