Samtec Inc. PCB Headers ASP-134606-01

Description
Samtec ASP-134606-01 PCB Header
Request a Quote Datasheet
Description
Samtec ASP-134606-01 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800009 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800009
PCB Headers 1800009
Samtec ASP-134606-01 PCB Header

Samtec ASP-134606-01 PCB Header

Supplier's Site
Conn, Vita 57 Fmc, Header, 160Pos, 4Row; Mezzanine Connector Type Samtec - 79X1319 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Vita 57 Fmc, Header, 160Pos, 4Row; Mezzanine Connector Type Samtec
79X1319
Conn, Vita 57 Fmc, Header, 160Pos, 4Row; Mezzanine Connector Type Samtec 79X1319
CONN, VITA 57 FMC, HEADER, 160POS, 4ROW; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONN, VITA 57 FMC, HEADER, 160POS, 4ROW; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:160Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ASP-134606-01
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ASP-134606-01
CONN ARRAY PLUG 160POS SMD GOLD

CONN ARRAY PLUG 160POS SMD GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1800009 79X1319 ASP-134606-01
Product Name PCB Headers Conn, Vita 57 Fmc, Header, 160Pos, 4Row; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty
Termination Solder
Unlock Full Specs
to access all available technical data