.050" Socket FLE-103-01-G-DV-A-TR
.050" Socket FLE-103-01-G-DV-A-TR
.050" Socket FLE-103-01-G-DV-A-TR
.050 Tiger Beam Cost-effective Single Be
CONN RCPT 6POS 0.05 GOLD SMD
Cost Effective Surface Mount Socket, 0.050" Pitch RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1966756 | 1966756P | FLE-103-01-G-DV-A-TR | FLE-103-01-G-DV-A-TR | 99P6781 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Cost Effective Surface Mount Socket, 0.050" Pitch Rohs Compliant Samtec |
| Termination | Press-in | Press-in | Solder | ||
| Mounting | Surface mount | Surface Mount | |||
| Contact Pitch | 1.27 mm (0.0500 inch) | ||||
| Number of Contacts | 3 # |