EHT SERIES -- STANDARD BOARD-TO-BOARD 2MM TERMINALS
Samtec Inc.
Standard Board-to-Board 2mm Terminals
EHT Series
Description
Through Hole, Right Angle and Surface Mount
Available up to 25 Pins Per Row
Double Row
Selective Gold Plating
Description
Through Hole, Right Angle and Surface Mount
Available up to 25 Pins Per Row
Double Row
Selective Gold Plating
Suppliers
Through Hole, Right Angle and Surface Mount
Available up to 25 Pins Per Row
Double Row
Selective Gold Plating
- Through Hole, Right Angle and Surface Mount
- Available up to 25 Pins Per Row
- Double Row
- Selective Gold Plating
Supplier's Site
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
EHT Series |
|
Product Name
|
Standard Board-to-Board 2mm Terminals |
|
Category
|
Board to Board Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Board to Board Connector; Wire to Board Connector
Connector Type
Header Connector
Termination
Solder
View Details
Gender
Female / Jack
Termination
Through Hole
Mounting
PC Mount
View Details
Omnetics Connector Corporation
Category
D-Sub Connector
Connector Type
Receptacle, Female Sockets
Mounting
Surface Mount
View Details