.050 Tiger Claw Rugged Reliable Dual Wip
Samtec CLP-110-02-F-D-K PCB Socket
Samtec CLP-110-02-F-D-K PCB Socket
BTB CONN, RCPT, 20POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
CONN RCPT 20POS 0.05 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLP-110-02-F-D-K | 1804964 | 73AJ2762 | CLP-110-02-F-D-K |
| Product Name | Pin & Socket Connectors | PCB Sockets | Btb Conn, Rcpt, 20Pos, 2Row, 1.27Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | ||
| Voltage Rating | 280 to 395 volts | 240 to 330 volts | ||
| Contact Pitch | 1.27 mm (0.0500 inch) |