The Conn Stacking Receptacle, part number 15R3674, features a 120-position, 2-row configuration with a pitch spacing of 0.8 mm. It is designed for surface mount applications and is constructed with a contact material of phosphor bronze. The connector is rated for a current of 2 A per pin and has a voltage rating of 225 VAC with a maximum stack height of 5 mm. It operates within a temperature range of -55°C to +125°C and is RoHS compliant. The connector supports lead-free soldering and has a maximum cycle life of 100 cycles. It is compatible with BSE series connectors, making it suitable for mezzanine applications.
0.80 mm Basic Blade & Beam Skt Strip
0.80 mm BSE Socket 120 P 2 Row 10µ Au
0.80 mm BSE Socket 120 P 2 Row 10µ Au
CONN, STACKING, RECEPTACLE, 120POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts
CONN, STACKING, RCPT, 120POS, 2ROW ROHS COMPLIANT: YES
CONN RCPT 120POS SMD GOLD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BSE-060-01-L-D-A | 1966852 | 15R3674 | 29AJ4244 | BSE-060-01-L-D-A |
| Product Name | Pin & Socket Connectors | PCB Sockets | Conn, Stacking, Receptacle, 120Pos, 2Row; Mezzanine Connector Type Samtec | Conn, Stacking, Rcpt, 120Pos, 2Row Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | ||||
| Termination | Solder | ||||
| Mounting | Surface mount | Surface Mount |