Samtec BCS-130-L-S-TE PCB Socket
Samtec BCS-130-L-S-TE PCB Socket
.100 2.54 mm Tiger Claw Pass-through Skt
BOARD-BOARD CONNECTOR, SOCKET, 30 POSITION, 1ROW; Connector Systems:Board-to-Boa
CONN RCPT 30POS 0.1 GOLD PCB
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7666584 | 7666584P | BCS-130-L-S-TE | 11P3369 | BCS-130-L-S-TE |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Board-Board Connector, Socket, 30 Position, 1Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole | ||
| Voltage Rating | 475 volts | 475 volts | |||
| Contact Pitch | 2.54 mm (0.1000 inch) |