Samtec Inc. Pin & Socket Connectors BCS-107-L-D-TE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-107-L-D-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-107-L-D-TE
Pin & Socket Connectors BCS-107-L-D-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
PCB Sockets - 1592965 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1592965
PCB Sockets 1592965
Samtec BCS-107-L-D-TE PCB Socket

Samtec BCS-107-L-D-TE PCB Socket

Supplier's Site
PCB Sockets - 1593674 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1593674
PCB Sockets 1593674
Samtec BCS-107-L-D-TE PCB Socket

Samtec BCS-107-L-D-TE PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - BCS-107-L-D-TE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-107-L-D-TE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-107-L-D-TE
CONN RCPT 14POS 0.1 GOLD PCB

CONN RCPT 14POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, Vertical, 14 Position, 2Row; Connector Systems Samtec - 11P3233 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical, 14 Position, 2Row; Connector Systems Samtec
11P3233
Socket, 2.54Mm, Vertical, 14 Position, 2Row; Connector Systems Samtec 11P3233
SOCKET, 2.54MM, VERTICAL, 14 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL, 14 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number BCS-107-L-D-TE 1592965 BCS-107-L-D-TE 11P3233
Product Name Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical, 14 Position, 2Row; Connector Systems Samtec
Category Board to Board Connector
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 475 volts 475 volts
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data